EN
  • EN
  • DE

T74LS273BI

Part No T74LS273BI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031324-T74LS273BI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS273BI CAD Model

Description

STMicroelectronics T74LS273BI Octal D-Type Flip-Flop

The T74LS273BI is a high-performance integrated circuit produced by STMicroelectronics, designed to meet the needs of a wide range of digital applications. This device belongs to the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

The T74LS273BI is an octal D-type flip-flop with a clear function. It consists of eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The clear input is shared among all flip-flops and is active low, meaning that when the clear input is pulled low, all the flip-flops are set to a low state, regardless of the clock input or data inputs. This feature is particularly useful for initializing registers and counters in digital systems.

Each flip-flop is designed to store a single bit of data and will change state on the rising edge of the clock input. This makes the T74LS273BI ideal for applications that require data storage, data transfer, or the synchronization of multiple bits of data. The device is commonly used in buffer registers, control registers, and state machines, among other digital logic applications.

The T74LS273BI is packaged in a 20-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes. The device also features a wide operating temperature range, ensuring reliable performance in various environmental conditions.

Key specifications of the T74LS273BI include:

  • Supply Voltage: Typically 5V
  • Low Power Consumption: Schottky technology
  • High-Speed Operation
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • Input Clamp Diodes: Limits high-speed termination effects

STMicroelectronics ensures that the T74LS273BI meets high-quality standards, providing designers with a robust and reliable component for their digital systems. Whether you are working on data processing, control systems, or any application requiring a stable and efficient flip-flop, the T74LS273BI is an excellent choice to consider.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess