EN
  • EN
  • DE

T74LS374BI

Part No T74LS374BI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040515-T74LS374BI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS374BI CAD Model

Description

The T74LS374BI is a high-performance integrated circuit from STMicroelectronics, designed to meet the needs of complex digital systems. This device belongs to the '74LS' family of logic devices, which are known for their low-power Schottky technology. The 'BI' suffix indicates that this particular model is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where reliability under extreme conditions is paramount.

At its core, the T74LS374BI is an octal D-type flip-flop with a clear function. It is capable of storing eight bits of data and features edge-triggered D-type inputs and three-state outputs. The device is designed to be used in applications requiring a high-speed, low-power storage register with a clear capability and a true data bus interface.

The T74LS374BI has a wide operating voltage range, typically from 4.75V to 5.25V, which allows it to integrate seamlessly into TTL (Transistor-Transistor Logic) systems. Each flip-flop has a 3-state output, which can be used in bus-organized systems. The non-inverting outputs further enhance the flexibility of this component in complex digital circuits.

The device is packaged in a 20-pin DIP (Dual In-line Package), which is a common footprint for easy insertion or mounting onto PCBs (Printed Circuit Boards). The pin configuration is industry-standard, which means that the T74LS374BI can be used as a drop-in replacement for other similar flip-flops, simplifying upgrades and repairs.

The T74LS374BI is ideal for use in a wide range of applications, including:

  • Buffer/storage registers
  • Shift registers
  • Pattern generators
  • Control registers

In summary, the T74LS374BI from STMicroelectronics is a robust and versatile component that offers reliable performance for industrial-grade digital systems. Its compatibility with TTL logic levels, wide operating temperature range, and 3-state outputs make it an excellent choice for designers looking to implement efficient and reliable digital storage solutions.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess