Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 361853-TDA2320AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2320AN CAD Model

Description

The TDA2320AN is a high-fidelity audio amplifier produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to deliver exceptional sound quality and reliability for a wide range of audio applications. The TDA2320AN is well-suited for home audio systems, active speakers, and other sound reinforcement equipment that require a compact, yet powerful audio amplification solution.

Key Features

  • High Output Power: The TDA2320AN is capable of delivering robust audio output, ensuring clear and powerful sound reproduction.
  • Low Distortion: This amplifier is engineered to produce minimal distortion, resulting in high-fidelity audio that preserves the integrity of the original sound.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, offering flexibility in various application scenarios and simplifying power supply design.
  • Short Circuit Protection: The built-in short circuit protection feature enhances the safety and longevity of the amplifier by preventing damage due to accidental shorts.
  • Thermal Overload Protection: Thermal overload protection is included to ensure the amplifier remains operational under challenging thermal conditions.

Applications

The versatility of the TDA2320AN makes it an ideal choice for several audio-related applications:

  • Home stereo systems
  • Active speaker setups
  • Television sound enhancement
  • Portable audio devices
  • PA systems

Technical Specifications

The TDA2320AN boasts a set of technical specifications that ensure top-notch performance:

  • Output Power: Dependent on supply voltage and load
  • Operating Supply Voltage Range: Specified in the datasheet
  • Harmonic Distortion: Low THD for high-quality audio output
  • Operating Temperature Range: Specified to ensure reliable operation under varying environmental conditions

For detailed technical specifications, reference the TDA2320AN datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Broadcom Limited
Lowest to $9.2247
ECAD model for T-1521Z
IXYS
Need more? Email Us
ECAD model for T0046-2
Pulse
Lowest to $1.8835
ECAD model for T1101B
IXYS
Need more? Email Us
ECAD model for T1362-1
Exar Corporation
Need more? Email Us
ECAD model for T66L100CP
ON Semiconductor
Need more? Email Us
ECAD model for T4302
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for T6ND2XBG(EL)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for T3GB2FU(TE12L,F)
EPCOS (TDK)
Need more? Email Us
ECAD model for T1550-A120-A62

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention