EN
  • EN
  • DE

TDA7345D

Part No TDA7345D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITALLY CONTROLLED AUDIO PROCESSOR WITH SURROUND SOUND MATRIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215963-TDA7345D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7345D CAD Model

Description

The TDA7345D is a sophisticated sound processor produced by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This integrated circuit is specifically designed for advanced car radio systems, where it provides a comprehensive solution for audio signal processing.

At the heart of the TDA7345D is a powerful digital signal processor (DSP) that offers a wide range of audio processing features. It includes functions such as volume control, tone control (bass and treble adjustment), balance and fader control, and a loudness function. These features allow for a highly customizable listening experience, catering to the preferences of the user and the acoustics of the car's interior.

One of the key advantages of the TDA7345D is its flexibility. It is equipped with multiple input channels, enabling it to handle various audio sources simultaneously. This makes it an ideal choice for modern multimedia car radios that need to manage audio from radio tuners, CD players, external auxiliary inputs, and other sources. The device also includes a built-in mute function, which can be activated by the user or automatically during phone calls or navigation announcements.

The TDA7345D's digital architecture ensures high-quality sound reproduction with minimal noise and distortion. It operates over a wide supply voltage range, making it compatible with the electrical systems of most vehicles. Additionally, the chip is designed with power efficiency in mind, ensuring that it does not place an undue burden on the car's electrical system.

For ease of integration, the TDA7345D comes in a compact SO28 package, which is suitable for space-constrained automotive environments. Its interface is user-friendly, allowing for straightforward communication with microcontrollers via an I²C bus. This enables seamless integration into existing automotive audio systems and provides designers with a high degree of control over the audio processing functions.

Overall, the TDA7345D from STMicroelectronics represents a robust and versatile solution for automotive audio applications, delivering superior sound quality and a rich set of features to enhance the in-car audio experience.

You May Also Be Interested in

Texas Instruments
Lowest to $3.4344
Skyworks Solutions Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $9.6370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess