EN
  • EN
  • DE

TDA7497SA

Part No TDA7497SA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain Bandwidth Product 600 kHz
Height 11 mm
Length 19.85 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 30 V
Min Operating Temperature 0 °C
Min Supply Voltage 11 V
Mount Through Hole
Number of Pins 15
Operating Supply Voltage 28 V
Packaging Rail/Tube
Power Dissipation 30 W
Power Supply Rejection Ratio (PSRR) 50 dB
RoHS Compliant
Width 3.35 mm
Win Source Part Number 1098898-TDA7497SA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7497SA CAD Model

Description

STMicroelectronics TDA7497SA 15-Watt + 15-Watt Dual BTL Class-D Audio Amplifier

The TDA7497SA from STMicroelectronics is a high-performance, dual-channel Class-D audio amplifier that delivers an exceptional audio experience. It is designed to provide a high-quality audio solution for a wide range of applications including LCD monitors, TV sets, portable speaker systems, and other audio devices where space and power efficiency are critical.

This compact audio powerhouse can deliver up to 15 watts per channel into an 8-ohm load, and it does so with remarkable energy efficiency, thanks to its advanced Class-D technology. The TDA7497SA operates from a single supply voltage ranging from 6V to 18V, making it versatile for use in various electronic devices. Its low power consumption and minimal heat generation make it an ideal choice for compact and portable audio applications.

The TDA7497SA boasts a number of features that ensure high-quality sound reproduction. It has a wide frequency response that captures the full spectrum of audible sound, ensuring that both high and low notes are delivered with clarity and precision. The amplifier also includes a built-in standby function, which allows for power savings when the audio signal is not needed.

Protection features are also integrated into the TDA7497SA to ensure reliability and longevity. These include short-circuit protection, thermal overload protection, and a turn-on/turn-off pop-free circuit to prevent noise when the amplifier is switched on or off. These safeguards help to prevent damage to the amplifier and the speakers it is connected to, ensuring a long operational life.

The TDA7497SA is also designed for ease of use, with minimal external components required for operation. This simplifies the design and reduces the overall bill of materials for products incorporating this amplifier. For developers and DIY enthusiasts, the TDA7497SA provides a straightforward and effective solution for integrating high-quality audio amplification into their projects.

In summary, the TDA7497SA from STMicroelectronics is a robust, efficient, and high-fidelity audio amplifier that is perfect for a variety of audio applications. Whether you're designing consumer electronics or creating a custom audio project, the TDA7497SA offers a balance of power, efficiency, and audio quality that is hard to beat.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess