EN
  • EN
  • DE

TDA75610LVPDTR

Part No TDA75610LVPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 45W POWERSO-36 / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Mfr STMicroelectronics
Series -
Package Tape & Reel (TR)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Base Product Number TDA75610
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 600 pcs
Win Source Part Number 1383598-TDA75610LVPDTR
Ultra Librarian 3D Model Ultra Librarian TDA75610LVPDTR CAD Model

Description

STMicroelectronics TDA75610LVPDTR Automotive Audio Amplifier

The TDA75610LVPDTR is a state-of-the-art automotive audio amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is tailored to meet the rigorous demands of automotive audio applications, providing exceptional sound quality and reliability.

Key Features

  • Power Output: The TDA75610LVPDTR boasts a remarkable power output that ensures loud and clear sound reproduction, making it suitable for high-fidelity car audio systems.
  • Multiwatt15 Package: Its compact Multiwatt15 package allows for efficient heat dissipation and space-saving installation, making it an ideal choice for automotive environments where space is at a premium.
  • Flexiwatt27 Vertical Package: Additionally, the Flexiwatt27 vertical package option provides an alternative mounting solution, offering flexibility for different design configurations.
  • Quad Bridge Configuration: The amplifier operates in a quad bridge configuration, supporting four independent speaker channels for a surround sound experience.
  • High Efficiency: With its high-efficiency design, the TDA75610LVPDTR ensures reduced power consumption and minimizes the strain on the vehicle's electrical system.
  • Low Distortion: The device is engineered to deliver audio with low distortion, ensuring pristine sound quality for the most discerning audiophiles.

Applications

The TDA75610LVPDTR is ideally suited for a range of automotive audio applications, including:

  • Car radio systems
  • Audio power amplifiers
  • Infotainment systems
  • Navigation and telematics systems

Reliability and Quality

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The TDA75610LVPDTR is built to withstand the challenging conditions of the automotive environment, including temperature fluctuations and vibrations. It is designed to perform consistently over the long term, ensuring that users enjoy a superior audio experience throughout the life of their vehicle.

With the TDA75610LVPDTR, STMicroelectronics continues to demonstrate its expertise in automotive-grade audio solutions, offering a product that enhances the in-car audio experience with its robust design, high-quality sound output, and dependable performance.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess