EN
  • EN
  • DE

TDA7562BEP-HLX

Part No TDA7562BEP-HLX
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Intelligent quad BTL output power amplifier with full I2C diagnostics and stand-by/mute input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019247-TDA7562BEP-HLX
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7562BEP-HLX CAD Model

Description

STMicroelectronics TDA7562BEP-HLX: High-Performance Car Radio Amplifier

The TDA7562BEP-HLX is an advanced car radio amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product belongs to the TDA family, which is renowned for providing efficient solutions for automotive audio applications. The TDA7562BEP-HLX is specifically engineered to meet the rigorous demands of modern car audio systems, offering exceptional sound quality, high power output, and robustness.

Key Features

  • Power Output: The TDA7562BEP-HLX delivers a remarkable power output, capable of driving high-quality sound through multiple channels. This ensures a powerful and immersive audio experience in the vehicle's cabin.
  • MOSFET Output Stage: The inclusion of a MOSFET output stage provides high efficiency, which translates to better thermal performance and reliability. This feature is critical for sustained operation under the varying temperature conditions found in automotive environments.
  • Flexiwatt25 Package: The amplifier comes in a Flexiwatt25 package, which is designed for optimal heat dissipation and space-saving on the PCB, making it a perfect fit for compact car audio systems.
  • Multiple Protection Systems: The TDA7562BEP-HLX is equipped with a range of protection systems, including short-circuit protection, thermal overload protection, and load dump voltage surge protection, ensuring the longevity and safety of the device.

Applications

The TDA7562BEP-HLX is ideal for a wide range of automotive audio applications. Its high power output and superior sound quality make it suitable for premium car radio systems, multimedia players, and other in-vehicle entertainment systems that require robust audio amplification.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the TDA7562BEP-HLX is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the high standards expected by automotive manufacturers. With its advanced features and proven performance, the TDA7562BEP-HLX stands out as a top choice for automotive audio amplification.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess