EN
  • EN
  • DE

TDA7572

Part No TDA7572
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 200W mono bridge PWM amplifier with built-in step-up converter | IC AMP PWM 200W BRIDGE 64HIQUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage (V) 9V ~ 58V, ±4V ~ 29V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package 64-HiQUAD
Manufacturer Package 64-BQFP Exposed Pad
Family Part Number TDA7572
Manufacturer Pack Quantity 504
MSL Level 3 (168 Hours)
Win Source Part Number 1266250-TDA7572
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7572 CAD Model

Description

Introducing the TDA7572 from STMicroelectronics

The TDA7572 is a cutting-edge audio amplifier chip developed by the renowned semiconductor manufacturer STMicroelectronics. This high-performance integrated circuit is specifically designed to deliver exceptional sound quality and efficiency, making it an ideal choice for automotive audio applications and other high-fidelity sound systems.

At the heart of the TDA7572 lies an advanced class AB amplifier capable of driving a significant amount of power while maintaining a low distortion rate. This ensures that the audio output is both loud and clear, satisfying the needs of even the most demanding audiophiles. The chip is also equipped with a variety of protection features, including short-circuit and thermal overload protection, which safeguard the amplifier and connected speakers from potential damage.

One of the standout features of the TDA7572 is its self-diagnostic capabilities. The chip can communicate with the main system controller to report on the status of the amplifier, providing valuable information for system diagnostics and maintenance. This feature is particularly beneficial in automotive environments where reliability and safety are paramount.

The TDA7572's design is optimized for minimal external component count, which simplifies the overall design of the audio system and reduces costs. Additionally, the chip offers a low-power standby mode, which significantly reduces power consumption when the amplifier is not in active use, thereby contributing to the energy efficiency of the entire system.

STMicroelectronics has also taken care to ensure that the TDA7572 is compliant with the most stringent automotive quality standards, including AEC-Q100, which certifies its reliability and performance under harsh environmental conditions.

In summary, the TDA7572 from STMicroelectronics is a robust and versatile audio amplifier that offers high-quality sound amplification, advanced protection features, and self-diagnostic functions. Its energy-efficient design and compliance with automotive industry standards make it the perfect solution for developers looking to create superior audio systems for vehicles and other high-end audio applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess