EN
  • EN
  • DE

TDA7808-ZST

Part No TDA7808-ZST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 27W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Base Product Number TDA7808
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 600
Win Source Part Number 1225179-TDA7808-ZST
Ultra Librarian 3D Model Ultra Librarian TDA7808-ZST CAD Model

Description

The TDA7808-ZST from STMicroelectronics is a cutting-edge audio amplifier designed specifically for automotive applications, offering an unparalleled listening experience for drivers and passengers alike. This high-performance component is a part of STMicroelectronics' esteemed audio IC product line, which is known for its robustness, clarity, and fidelity in sound amplification.

At the core of the TDA7808-ZST's capabilities is its advanced multi-power BCD technology, which allows it to deliver powerful audio output without compromising on sound quality. With a 4 x 50W max power output, this quad bridge car radio amplifier can drive speakers directly, ensuring a high-quality audio experience that can cut through the noise of the road.

The TDA7808-ZST is equipped with a wide range of features that make it a versatile choice for car audio systems. It includes an integrated digital input mixer, which provides flexibility in audio source management. The built-in Start-Stop compatibility ensures that the amplifier can operate seamlessly in vehicles with Start-Stop systems, preventing audio cut-outs when the engine is turned off.

One of the most significant advantages of the TDA7808-ZST is its focus on safety and reliability. It incorporates a full I2C bus driving capability with diagnostics, which means it can communicate with other components in the vehicle for advanced functionality. Additionally, it has built-in protections against overtemperature, short circuits, and load dump to ensure the amplifier's longevity and consistent performance.

Designed with the modern vehicle in mind, the TDA7808-ZST also features a low-current consumption standby mode, contributing to overall energy efficiency. Its compact size and power efficiency make it an excellent choice for automotive manufacturers looking to enhance the audio experience in their vehicles without sacrificing space or power.

Overall, the TDA7808-ZST from STMicroelectronics represents a blend of high-quality audio performance, sophisticated technology, and automotive-specific design, making it an ideal solution for car audio systems that demand the best in sound amplification.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess