EN
  • EN
  • DE

TDA7851FH-QIX

Part No TDA7851FH-QIX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 75W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package 25-Flexiwatt (Formed Leads)
Case / Package 25-Flexiwatt (Horizontal)
Family Name TDA7851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 357
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899427-TDA7851FH-QIX
Ultra Librarian 3D Model Ultra Librarian TDA7851FH-QIX CAD Model

Description

STMicroelectronics TDA7851FH-QIX - High-Performance Car Radio Amplifier

The TDA7851FH-QIX from STMicroelectronics is a state-of-the-art car radio amplifier that combines high-quality audio performance with robust design to deliver an exceptional listening experience for automotive applications. This powerful audio IC is designed to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a wide range of operating conditions.

Key Features:

  • High Output Power: The TDA7851FH-QIX offers an impressive output power capability, with 4 x 50W into 4 ohms at 14.4V supply voltage, which makes it suitable for driving a wide range of speakers, providing clear and powerful sound.
  • Flexibility: This amplifier is capable of operating in various configurations, including single-ended or bridge-tied load (BTL), providing flexibility in system design.
  • Advanced Protection: It comes equipped with a full set of protection features, including short-circuit, thermal overload, and overvoltage protection, ensuring the amplifier's longevity and reliability.
  • High Efficiency: With its high-efficiency design, the TDA7851FH-QIX ensures reduced heat dissipation and power loss, making it an energy-efficient choice for modern automotive applications.
  • Low Distortion: The device is engineered to deliver low distortion and low noise levels, resulting in a high-quality audio output that is free from unwanted artifacts.

Applications:

The TDA7851FH-QIX is ideally suited for a range of automotive audio applications, including:

  • Car radio systems
  • Audio power amplifiers
  • Navigation systems
  • Infotainment systems

Summary:

The TDA7851FH-QIX from STMicroelectronics is a versatile and powerful car radio amplifier that offers excellent audio quality, high power output, and a suite of protection features. Its high-efficiency operation and low distortion make it a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With its robust design and flexible application range, the TDA7851FH-QIX stands out as a leading solution in the automotive audio market.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0953 $60.9530
24+ $5.0013 $120.0312
36+ $4.8449 $174.4164
50+ $4.6886 $234.4300
64+ $4.5324 $290.0736
86+ $4.0635 $349.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess