EN
  • EN
  • DE

TIP121

Part No TIP121
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054351-TIP121
Family Name TIP121
Introduction Date November 14, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP121 CAD Model

Description

STMicroelectronics TIP121 NPN Darlington Transistor

The TIP121 from STMicroelectronics is a monolithic NPN Darlington power transistor that is designed for general-purpose amplifier and low-speed switching applications. This robust semiconductor device is part of the TIP120 to TIP127 series, offering a range of collector current ratings and different polarities to suit a variety of electronic circuits and design needs.

With an inherent hFE (DC current gain) of 1000 at a collector current of 3A, the TIP121 ensures a high level of gain while requiring a minimal base current to drive the transistor. This makes it an excellent choice for interfacing with microcontrollers and other logic-level devices that operate at lower currents.

The device can handle collector currents up to 5A continuously, with a peak of 8A, making it suitable for driving moderate to high-power loads. Its collector-emitter voltage rating of 80V allows it to handle significant voltage spikes without breakdown, providing a margin of safety in circuits that may experience high voltage transients.

The TIP121 is encapsulated in a TO-220 package, which is known for its excellent thermal performance. This package allows for efficient heat dissipation, ensuring reliability and longevity even under high-power operation or in elevated temperature environments. The transistor is also designed with an internal monolithic temperature-compensated zener diode from base to emitter, providing enhanced protection against overvoltage conditions.

With its robust construction and reliable performance, the TIP121 is an ideal choice for applications such as relay drivers, motor controllers, audio amplifiers, and power regulators. Its ease of use and high power handling capabilities make it a go-to component for hobbyists and professionals alike in the design of robust and efficient electronic systems.

For detailed information, datasheets, and technical specifications, customers should refer to the official STMicroelectronics website or contact authorized distributors to ensure they are obtaining the most current and accurate data for their specific applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3822 $101.2830
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,058 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess