EN
  • EN
  • DE

TL074C

Part No TL074C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267952-TL074C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Alternative Energy, Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian TL074C CAD Model

Description

The TL074C is a high-speed JFET input quad operational amplifier designed and manufactured by STMicroelectronics. This integrated circuit combines optimized offset voltage with low noise and low total harmonic distortion, making it an ideal choice for high-fidelity and audio pre-amplifier applications. Its JFET input stage ensures low input bias and offset currents, which is crucial for maintaining signal integrity in sensitive electronic circuits.

Featuring a wide common-mode and differential voltage range, the TL074C also boasts a high input impedance, which helps to minimize loading on the source circuit. The device operates over a wide range of power supply voltages, from ±3.5V to ±18V, providing designers with flexibility in various application requirements.

The TL074C comes with typical features such as:

  • Low power consumption, which is essential for battery-powered devices,
  • High slew rate, which makes it suitable for fast signal amplification,
  • Internal frequency compensation, which simplifies the design process by eliminating the need for additional external components,
  • Low harmonic distortion and low noise, contributing to high-quality output signals,
  • Latch-up free operation, which enhances the reliability of the device under different conditions.

Moreover, the TL074C's quad configuration allows for high-density integration, which is beneficial for space-constrained applications. Its pin-out is compatible with the standard 14-pin DIP, making it easy to integrate into existing designs or for use in prototyping and educational settings.

STMicroelectronics has designed the TL074C with a commitment to quality, ensuring that the device meets rigorous standards for performance and durability. Whether you're designing professional audio equipment, instrumentation, or any other application that requires high-performance operational amplifiers, the TL074C is a reliable and cost-effective solution.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess