EN
  • EN
  • DE

TL431CCT

Part No TL431CCT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description Programmable voltage reference | IC VREF SHUNT ADJ SOT323-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.21%
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-323-6L
Family Part Number TL431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268358-TL431CCT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431CCT CAD Model

Description

The TL431CCT from STMicroelectronics is a versatile and highly precise shunt voltage regulator, with an output voltage range that can be set to any value between 2.495 V to 36 V with the use of two external resistors. This three-terminal adjustable regulator is widely used in a variety of applications, from power supplies to voltage monitors, and is recognized for its reliability and flexibility.

Key Features

  • Adjustable Output Voltage: Can be set from 2.495 V to 36 V through external resistors.
  • High Precision: Features a typical output voltage tolerance of 0.5%, ensuring accurate voltage regulation.
  • Low Operational Current: Offers low operational current of 1 mA, enhancing energy efficiency.
  • Temperature Compensated: The voltage reference is temperature compensated, making the device stable over a wide temperature range.
  • Wide Operating Temperature Range: Can operate over a temperature range of -40°C to +105°C, suitable for harsh environments.
  • Dynamic Response: The device responds quickly to load changes, making it ideal for applications requiring a stable voltage supply.

Applications

The TL431CCT is highly versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • Linear power supplies
  • On-board regulation
  • Adjustable voltage references
  • Battery chargers
  • Automotive electronics
  • Voltage monitoring

Package and Quality

Encased in a TO-92 package, the TL431CCT is designed for through-hole mounting, which simplifies the manufacturing process and allows for easy replacement or prototyping. STMicroelectronics ensures high-quality manufacturing processes, and the TL431CCT is no exception, providing both performance and durability.

Whether you're designing a sophisticated power supply unit or looking for a reliable voltage reference, the TL431CCT adjustable precision shunt regulator is an excellent choice for your circuit needs, offering precision, flexibility, and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2432 $58.3680
580+ $0.1996 $115.7680
900+ $0.1933 $173.9700
1,235+ $0.1871 $231.0685
1,600+ $0.1809 $289.4400
2,140+ $0.1622 $347.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess