EN
  • EN
  • DE

TN2010H-6T

Part No TN2010H-6T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 20A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 10 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 12.7 A
Current - On State (It (RMS)) (Max) 20 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 197A, 180A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TN2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376666-TN2010H-6T
Ultra Librarian 3D Model Ultra Librarian TN2010H-6T CAD Model

Description

The TN2010H-6T is a robust and versatile thyristor produced by STMicroelectronics, a leader in semiconductor solutions. This particular thyristor is designed to provide outstanding performance in applications that require high bidirectional blocking voltage capability and on-state current. It is particularly suited for phase control operations in converters and motor control circuits.

Key Features

  • High Blocking Voltage: The TN2010H-6T offers a high repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for various applications that require high voltage operation.
  • High Surge Current Capability: This device can handle a surge current of up to 200A, which ensures reliability in applications where surge conditions are expected.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the TN2010H-6T is designed to perform reliably even under high-temperature conditions.
  • Snubberless Technology: The snubberless design allows for simpler circuit designs by eliminating the need for external snubber circuits in most applications.
  • Logic Level Gate Drive: The gate trigger voltage is specified for logic level drive conditions, which makes it compatible with digital control circuits and microcontrollers.

Applications

The TN2010H-6T is ideal for a wide range of applications, such as:

  • AC phase control circuits
  • Motor control circuits
  • Home appliances
  • Industrial automation
  • Lighting control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN2010H-6T thyristor is no exception, as it is manufactured in state-of-the-art facilities, ensuring both reliability and performance for critical industrial and consumer applications. With its high blocking voltage, surge current capability, and high-temperature operation, the TN2010H-6T is an excellent choice for designers looking for a dependable thyristor with superior characteristics.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess