EN
  • EN
  • DE

TN4015H-6T

Part No TN4015H-6T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 40A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 40 A Standard Recovery Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name TN4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900502-TN4015H-6T
Ultra Librarian 3D Model Ultra Librarian TN4015H-6T CAD Model

Description

Introducing the TN4015H-6T High-Temperature Silicon Controlled Rectifier

The TN4015H-6T is a robust and reliable high-temperature Silicon Controlled Rectifier (SCR) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is specifically engineered to operate in high-temperature environments, making it an ideal choice for a wide range of industrial and automotive applications that demand high surge capability and thermal stability.

Key Features of TN4015H-6T

  • High-Temperature Performance: The TN4015H-6T is capable of operating at junction temperatures up to 150°C, ensuring reliable performance even under extreme conditions.
  • High Surge Capability: With a surge current rating of 150 A, this SCR can handle high peak currents, providing excellent robustness against transient conditions.
  • Low On-State Voltage: The device features a low on-state voltage drop, which enhances overall efficiency by minimizing power losses during conduction.
  • Repetitive Peak Off-State Voltage: A repetitive peak off-state voltage (VDRM/VRRM) of 600 V allows for a wide safety margin in various applications.
  • Gate Trigger Current: The SCR has a specified gate trigger current (IGT) of less than 15 mA, ensuring easy triggering with simple gate drive circuits.

Applications

The TN4015H-6T SCR is suitable for a diverse set of applications where high reliability and efficiency are paramount. Common use cases include:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Power supplies
  • Heating and lighting controls

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN4015H-6T is no exception, with its compliance to industrial-grade specifications and rigorous testing protocols. It is also RoHS compliant and adheres to international environmental standards, ensuring its suitability for eco-friendly applications.

Whether you're designing a complex industrial motor drive or a simple heating control system, the TN4015H-6T from STMicroelectronics offers the performance, reliability, and efficiency needed to meet the challenges of high-temperature environments.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6723 $50.7737
46+ $2.1927 $100.8642
71+ $2.1242 $150.8182
98+ $2.0557 $201.4586
126+ $1.9871 $250.3746
169+ $1.7816 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess