EN
  • EN
  • DE

TS11DZPT/LF

Part No TS11DZPT/LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 381032-TS11DZPT/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS11DZPT/LF CAD Model

Description

The TS11DZPT/LF is a precision shunt current sense amplifier from STMicroelectronics. It is designed to accurately measure current flowing through a shunt resistor. This device provides a voltage output proportional to the measured current, making it suitable for a wide range of applications requiring precise current monitoring and control.

Applications

  • Power management systems
  • Motor control
  • Battery management systems (BMS)
  • Overcurrent protection circuits
  • DC-DC converters

Features

  • High accuracy: Precise current measurement with low offset and gain error
  • Wide input voltage range: Operates over a broad common-mode voltage range
  • Low offset voltage: Minimizes errors in current measurement
  • Adjustable gain: Allows for flexibility in output voltage scaling
  • Low power consumption: Efficient operation for battery-powered devices

Benefits

  • Improved system performance: Accurate current measurement enhances control and efficiency
  • Enhanced safety: Overcurrent protection prevents damage to circuits and equipment
  • Reduced energy consumption: Optimized power management extends battery life
  • Simplified design: Integrated features reduce external component count
  • Increased reliability: Robust design ensures stable operation in demanding environments

Additional Details

The TS11DZPT/LF amplifier connects to a shunt resistor placed in the current path. The differential voltage across the shunt resistor, proportional to the current flowing through it, is amplified and output as a voltage. The gain of the amplifier can be adjusted using external resistors to optimize the output voltage range. The device also includes built-in features such as overcurrent detection and fault reporting.

When using the TS11DZPT/LF, it is crucial to select an appropriate shunt resistor value to balance accuracy, power dissipation, and signal-to-noise ratio. The manufacturer's datasheet provides detailed information on recommended shunt resistor values, gain setting, and layout considerations. Proper PCB layout techniques, such as Kelvin connections and shielding, are essential for minimizing noise and ensuring accurate current measurement.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess