Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035195-TS7221AILT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS7221AILT CAD Model

Description

STMicroelectronics TS7221AILT Voltage Comparator

The STMicroelectronics TS7221AILT is a high-precision voltage comparator designed for applications requiring a reliable and fast response to changes in voltage levels. This integrated circuit is a part of ST's renowned comparator family, offering a perfect balance between power consumption and speed, making it an ideal choice for a wide range of electronic applications.

The TS7221AILT operates with a single or dual supply voltage, ranging from 2.7V to 16V or ±1.35V to ±8V, respectively. This flexibility allows it to be used in both battery-operated and conventional powered circuits. It features a low input offset voltage, which enhances the accuracy of the device in voltage detection tasks.

With its low supply current of just 20µA, this comparator is highly energy-efficient, making it suitable for portable and power-sensitive applications. In addition to its low power consumption, the TS7221AILT boasts a fast propagation delay of typically 2.5µs, ensuring quick response times in critical applications where timing is crucial.

The device comes in a compact 5-pin SOT23-5 package, which is beneficial for space-constrained applications. The small footprint of the TS7221AILT allows for its use in compact designs without sacrificing performance or functionality.

Key features of the TS7221AILT include:

  • Single or dual supply operation (2.7V to 16V or ±1.35V to ±8V)
  • Low input offset voltage for high accuracy
  • Low supply current (20µA) ideal for energy-saving applications
  • Fast propagation delay (2.5µs typically) for responsive performance
  • Push-pull output stage, eliminating the need for an external pull-up resistor
  • Operating temperature range from -40°C to +85°C
  • ESD tolerance of 4 kV HBM (Human Body Model)

With these features, the TS7221AILT is well-suited for various applications, including but not limited to battery chargers, window comparators, level shifters, and all types of signal processing circuits where precision and low power are necessary.

STMicroelectronics provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the TS7221AILT into your design projects. This ensures a smooth design-in process and helps to reduce time-to-market for your products.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5199 $53.1965
85+ $1.2471 $106.0035
125+ $1.2081 $151.0125
175+ $1.1691 $204.5925
225+ $1.1302 $254.2950
300+ $1.0133 $303.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention