EN
  • EN
  • DE

TSC2012IDT

Part No TSC2012IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SOIC  /  Current Sense Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 5.2V/µs
-3db Bandwidth 490 kHz
Current - Input Bias 350 µA
Voltage - Input Offset 500 µV
Current - Supply 1.6mA
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSC2012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-TSC2012IDTCT,497-TSC2012IDTDKR,497-TSC2012IDTTR
Standard Package 2,500
Win Source Part Number 1212416-TSC2012IDT
Ultra Librarian 3D Model Ultra Librarian TSC2012IDT CAD Model

Description

Introducing the TSC2012IDT Touchscreen Controller from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TSC2012IDT, a highly sophisticated touchscreen controller designed to enhance the user experience in a wide range of interactive applications. This precision-engineered component is an ideal solution for implementing advanced touch functionalities in consumer, automotive, and industrial devices.

Key Features

  • Highly Responsive: The TSC2012IDT offers a 12-bit resolution which ensures high precision touch detection, providing a smooth and responsive user interface.
  • Multi-Touch Support: Capable of detecting and processing multiple touch points simultaneously, this controller is perfect for modern multi-touch applications, allowing for gestures such as pinch-to-zoom and swiping.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2012IDT is suitable for battery-powered devices, contributing to longer battery life and improved energy management.
  • Advanced Noise Suppression: The built-in noise suppression features help maintain touch accuracy in challenging environments, ensuring reliable performance.
  • Flexible Communication: The controller interfaces with the host processor via an I2C bus, offering easy integration with a variety of microcontrollers and processors.
  • Compact Design: Available in a small form factor package, the TSC2012IDT saves valuable board space, making it a great choice for compact devices.

Applications

The versatility of the TSC2012IDT allows it to be utilized across a diverse array of applications, including:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces

STMicroelectronics' commitment to quality ensures that the TSC2012IDT meets the highest standards of reliability and performance. Whether you're designing a new interactive gadget or upgrading an existing system, the TSC2012IDT is the perfect touch solution to create an intuitive and engaging user experience.

Explore the potential of touch with the TSC2012IDT and bring your applications to life with the precision and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4414 $51.6210
36+ $2.8237 $101.6532
55+ $2.7355 $150.4525
76+ $2.6472 $201.1872
98+ $2.5590 $250.7820
131+ $2.2943 $300.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,878 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess