EN
  • EN
  • DE

TSH151IN

Part No TSH151IN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 150 MHz
Input Bias Current 300 pA
Input Offset Voltage (Vos) 10 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature -40 °C
Nominal Supply Current 30 mA
Number of Channels 1
Operating Supply Voltage 6 V
Output Current 100 mA
RoHS Non-Compliant
Slew Rate 200 V/µs
Voltage Gain 62.28 dB
Win Source Part Number 1101419-TSH151IN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH151IN CAD Model

Description

STMicroelectronics TSH151IN - Voltage Comparator

The TSH151IN is a high-performance voltage comparator from STMicroelectronics, designed to deliver fast and accurate voltage level detection. This integrated circuit (IC) is a quintessential component for a wide range of applications, including control systems, signal processing, and any circuitry requiring precise voltage comparison.

With a typical response time of just 1.3 microseconds, the TSH151IN ensures swift transitions and minimal delay in performance-critical applications. The device operates over a single or dual supply voltage range, making it versatile for various system designs. The single supply voltage can range from 2.7V to 16V, while the dual supply can operate between ±1.35V and ±8V, providing flexibility for different power environments.

The TSH151IN offers a low input offset voltage, typically around 5mV, which is essential for maintaining accuracy in voltage comparison. Its low power consumption is another key feature, making it suitable for battery-powered or energy-efficient systems. This is further complemented by the IC's wide temperature range, from -40°C to +125°C, allowing it to perform reliably in harsh environmental conditions.

The device is packaged in a small-outline package (SO-8), which is beneficial for space-constrained applications. The pin configuration and small footprint make it easy to integrate into various PCB layouts. Additionally, the TSH151IN is equipped with an open-collector output, providing the ability to interface with different logic levels and the option to wire OR several comparators together.

In summary, the TSH151IN from STMicroelectronics is a robust and reliable component that stands out for its speed, accuracy, and low power consumption. Its adaptability to different power supplies and temperature ranges, along with a compact package, makes it an excellent choice for designers looking to implement a voltage comparator in their electronic designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess