EN
  • EN
  • DE

TSM112CDT

Part No TSM112CDT
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC HOUSEKEEPING 3.3/5/12V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Reset Timeout 100 ms Minimum
Voltage - Threshold 4V, 6.1V, 14.2V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 054425-TSM112CDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM112CDT CAD Model

Description

The TSM112CDT is a high-performance, dual operational amplifier integrated circuit designed and manufactured by STMicroelectronics. This precision op-amp is well-suited for a wide range of applications, including industrial control systems, automotive electronics, and consumer electronic devices. It is particularly noted for its low power consumption and high accuracy, making it an ideal choice for battery-operated devices and power-sensitive applications.

Key Features

  • Low Power Consumption: The TSM112CDT is optimized for low-voltage operations, ensuring minimal power draw, which is critical for extending battery life in portable devices.
  • High Precision: With its precise input offset voltage and low drift, this op-amp ensures high accuracy in signal amplification and processing, making it suitable for precision instrumentation.
  • Dual Channel: The dual operational amplifier configuration allows for flexibility in design, providing two independent amplifiers in a single package for compact and efficient circuit design.
  • Wide Operating Voltage Range: The device can operate across a wide range of supply voltages, accommodating various application requirements.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, enhancing the overall performance of the circuit.
  • Stable with Capacitive Loads: The TSM112CDT is designed to remain stable even when driving capacitive loads, which is essential for maintaining signal fidelity in complex circuits.

Applications

  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices
  • Sensor interfaces
  • Active filtering
  • Battery-powered applications

The TSM112CDT from STMicroelectronics is available in a compact SO-8 package, making it easy to integrate into a variety of circuit boards. With its combination of low power consumption, high precision, and dual-channel configuration, the TSM112CDT is a versatile and reliable choice for designers seeking to optimize their electronic designs for both performance and power efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess