EN
  • EN
  • DE

TSV620AICT

Part No TSV620AICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.14V/µs
Gain Bandwidth Product 420 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 29µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TSV620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1805-TSV620AICTDKR,497-10157-1,497-10157-2,-497-10157-6,-497-10157-1,1805-TSV620AICTTR,-497-10157-2,1805-TSV620AICTCT,497-10157-6
Standard Package 3,000
Win Source Part Number 1321698-TSV620AICT
Ultra Librarian 3D Model Ultra Librarian TSV620AICT CAD Model

Description

STMicroelectronics TSV620AICT Operational Amplifier

The TSV620AICT is a high-performance, single operational amplifier (op-amp) from STMicroelectronics, renowned for its low power consumption and precision. This device is a perfect choice for a wide range of applications, including battery-powered devices, portable instrumentation, and sensor interfaces due to its impressive features that ensure both efficiency and reliability.

With a supply voltage ranging from 2.7V to 5.5V, the TSV620AICT is highly versatile, making it suitable for various electronic circuits and systems. Its low input offset voltage and low power consumption are particularly advantageous for maintaining accuracy and extending battery life in portable applications.

The TSV620AICT boasts a low input bias current and operates with a rail-to-rail input and output, which allows the op-amp to handle signals that approach the supply voltage levels, thereby maximizing the dynamic range in applications such as audio processing or analog signal conditioning.

Additionally, the device features an extended temperature range, making it robust for industrial use where temperature variations can be a concern. Its small package size is also beneficial for space-constrained applications, allowing designers to maintain a compact form factor without sacrificing performance.

Key specifications of the TSV620AICT include:

      
  • Low power consumption: Ideal for battery-operated devices.
  •   
  • Wide supply voltage range: 2.7V to 5.5V, accommodating various power requirements.
  •   
  • Low input offset voltage: Ensures high accuracy in signal amplification.
  •   
  • Rail-to-rail input and output: Maximizes the usable signal range.
  •   
  • Extended temperature range: Operates reliably in diverse environments.
  •   
  • Compact package: Suitable for space-saving designs.

Whether it's for consumer electronics, medical instrumentation, or industrial control systems, the TSV620AICT from STMicroelectronics stands out as an excellent choice for designers looking for a low-power, high-precision operational amplifier. Its advanced features and reliable performance make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess