EN
  • EN
  • DE

TSV634IQ4T

Part No TSV634IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name TSV634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-12823-6, -497-12823-2, 497-12823-2, -497-12823-1, 497-12823-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901490-TSV634IQ4T
Ultra Librarian 3D Model Ultra Librarian TSV634IQ4T CAD Model

Description

Introducing the TSV634IQ4T from STMicroelectronics

The TSV634IQ4T is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is part of a family of high-performance, low-power op-amps that are designed to meet a wide range of application needs, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: The TSV634IQ4T is optimized for low-voltage operations, making it ideal for battery-powered devices and energy-saving applications. It boasts a low supply current, which helps in extending the battery life of portable devices.
  • Wide Supply Voltage Range: This op-amp operates across a wide supply voltage range, accommodating various application demands without compromising performance.
  • High Stability: With its excellent phase margin and unity gain stability, the TSV634IQ4T ensures reliable performance in feedback loop configurations, making it a robust choice for control systems.
  • Low Input Offset Voltage: The precision of the TSV634IQ4T is highlighted by its low input offset voltage, which reduces error and enhances overall accuracy in signal processing.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in low-voltage applications.

Applications

The versatility of the TSV634IQ4T allows it to be used in a plethora of applications, such as:

  • Portable and battery-powered devices
  • Signal conditioning
  • Sensor interfaces
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Package and Quality

The TSV634IQ4T is available in a compact, space-saving package, ensuring that it can be integrated into designs with tight space constraints. It is manufactured under STMicroelectronics' rigorous quality standards, ensuring high reliability and performance consistency across different operating conditions.

For engineers and designers seeking an op-amp that delivers both efficiency and precision, the TSV634IQ4T offers a perfect blend of features that enhance the performance of their electronic circuits. Its robust design, combined with STMicroelectronics' commitment to quality, makes it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1562 $54.0306
30+ $3.4102 $102.3060
46+ $3.3036 $151.9656
63+ $3.1971 $201.4173
81+ $3.0905 $250.3305
109+ $2.7708 $302.0172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess