EN
  • EN
  • DE

TSV6392ILT

Part No TSV6392ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.4MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 72mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1114818-TSV6392ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV6392ILT CAD Model

Description

The TSV6392ILT from STMicroelectronics is a cutting-edge operational amplifier (op-amp) that provides a perfect blend of performance and power efficiency. Designed to cater to a wide range of applications, this op-amp is a go-to choice for engineers and designers looking for reliability and precision.

Key Features

  • Low Power Consumption: The TSV6392ILT is designed for applications that require efficient power usage. With a low supply voltage from 1.5V to 5.5V, it is ideal for battery-operated and portable devices, ensuring longevity and reliability in the field.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output stages, which allow for a wide dynamic range. This makes it suitable for use in audio processing, sensor signal conditioning, and other applications that require a full swing in input and output signals.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, the TSV6392ILT can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Input Bias Current: The low input bias current of the TSV6392ILT minimizes errors in applications that have high source impedances, enhancing the accuracy of measurements and signal processing.
  • Extended Temperature Range: This op-amp operates over an extended temperature range, making it suitable for industrial and automotive applications that are exposed to harsh environmental conditions.

Applications

The versatility of the TSV6392ILT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Package Information

The TSV6392ILT is available in a tiny 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is crucial for modern compact electronic devices.

Conclusion

Overall, the TSV6392ILT from STMicroelectronics is a robust and versatile operational amplifier that offers the perfect balance between power efficiency and performance. Its wide range of features and applications make it an excellent choice for designers seeking a reliable solution for their circuit designs.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8440 $59.0800
170+ $0.6925 $117.7250
260+ $0.6710 $174.4600
360+ $0.6493 $233.7480
465+ $0.6276 $291.8340
620+ $0.5627 $348.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess