EN
  • EN
  • DE

PIC16F616-E/ST

Part No PIC16F616-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F616
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264427-PIC16F616-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F616-E/ST CAD Model

Description

Microchip Technology's PIC16F616-E/ST Microcontroller

The PIC16F616-E/ST from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and features for a wide range of embedded applications. Designed with an advanced RISC architecture, this microcontroller is well-suited for automation, consumer electronics, automotive industries, and more.

At the heart of the PIC16F616-E/ST is a 14-bit instruction set that enables efficient handling of complex code with less program memory. It operates at a maximum frequency of 20MHz, providing robust processing capabilities for time-sensitive tasks. Additionally, it comes with 3.5KB of flash memory, which is ample for storing application code, and 128 bytes of RAM for temporary data storage during operation.

This microcontroller features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing it to interface with analog sensors and perform precise measurements. This functionality is essential for applications requiring sensor data acquisition, such as temperature monitoring or light intensity measurement.

For timing and control applications, the PIC16F616-E/ST includes two PWM (Pulse Width Modulation) modules, which are invaluable for motor control, LED dimming, and other applications requiring precise control of power delivery. It also provides an assortment of communication interfaces, including I2C, SPI, and USART, which are crucial for serial communication with other microcontrollers, sensors, and peripheral devices.

The device operates over a wide voltage range of 2.0V to 5.5V, making it suitable for battery-powered and portable applications. Its enhanced safety features, such as Power-On Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), ensure reliable operation by preventing the system from hanging or malfunctioning.

Encased in a small TSSOP package, the PIC16F616-E/ST is designed for space-constrained applications. With its extensive feature set and Microchip's reputation for reliability, this microcontroller is an excellent choice for designers looking to create sophisticated and efficient electronic products.

Whether you're developing a new project or upgrading an existing one, the PIC16F616-E/ST offers the flexibility, performance, and scalability needed to meet the demands of modern electronics design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7390 $52.3460
33+ $3.0679 $101.2407
51+ $2.9721 $151.5771
70+ $2.8762 $201.3340
90+ $2.7803 $250.2270
121+ $2.4927 $301.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess