EN
  • EN
  • DE

TSZ121ILT

Part No TSZ121ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Very high accuracy zero drift micropower 5 V operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.19V/μs
Gain Bandwidth Product 400kHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Current - Supply 29μA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series TSZ121
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802017-TSZ121ILT
Ultra Librarian 3D Model Ultra Librarian TSZ121ILT CAD Model

Description

The TSZ121ILT from STMicroelectronics is a cutting-edge operational amplifier (op-amp) designed for a wide range of applications requiring high precision and low power consumption. This device is part of STMicroelectronics' TSZ series, known for its exceptional accuracy and stability over time and temperature variations.

Key Features

  • Low Input Offset Voltage: The TSZ121ILT boasts an ultra-low input offset voltage of just 5 µV at 25°C, which minimizes errors in precision applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this op-amp is suitable for industrial, automotive, and general-purpose applications under harsh conditions.
  • Low Power Consumption: It is designed for energy-efficient operations, drawing only 40 µA of quiescent current, making it ideal for battery-powered and portable devices.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output capabilities, which allows for a wide dynamic range and better signal handling.
  • High Gain Bandwidth Product: With a gain bandwidth product of 400 kHz, the TSZ121ILT can handle a broad spectrum of frequencies, making it versatile for various signal processing tasks.

Applications

The TSZ121ILT is well-suited for a range of applications, including but not limited to:

  • Automotive control systems
  • Temperature and strain gauge sensors
  • Precision current sensing
  • Battery-powered and portable devices
  • Analog signal conditioning

Package and Quality

Encased in a compact 5-pin SOT-23 package, the TSZ121ILT is designed for space-constrained applications. Its small footprint does not compromise performance or reliability. Additionally, the product adheres to stringent quality standards, ensuring robust performance and a long operational lifespan.

Conclusion

The STMicroelectronics TSZ121ILT operational amplifier is an excellent choice for designers looking for a precise, low-power, and reliable component. Its features make it adaptable to a multitude of high-performance applications, where accuracy and efficiency are paramount.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6279 $58.0464
35+ $3.3939 $118.7865
53+ $3.2769 $173.6757
76+ $3.0427 $231.2452
99+ $2.9258 $289.6542
124+ $2.8087 $348.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess