EN
  • EN
  • DE

UC2844AD1

Part No UC2844AD1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275779-UC2844AD1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2844AD1 CAD Model

Description

STMicroelectronics UC2844AD1 Overview

The UC2844AD1 from STMicroelectronics is a high-performance current mode PWM controller that is widely used in switch-mode power supplies (SMPS) and power conversion applications. This integrated circuit is designed to offer low startup and operating current, enhanced performance, and robust features for improved system reliability.

Key Features

  • Adjustable Output: The UC2844AD1 provides an adjustable output range of 1.0V to 90% VREF, which allows for flexibility in designing the power stage of the application.
  • High-Frequency Operation: With a maximum duty cycle of 50%, this controller can operate at higher frequencies, thereby enabling the design of compact power supplies with smaller components.
  • Low Startup Current: The device boasts a startup current of typically 0.5mA, which minimizes standby power consumption and is ideal for energy-saving applications.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator: The onboard oscillator is trimmed for precise frequency control, and it includes an oscillator synchronization pin to synchronize multiple ICs in a system.
  • Automatic Feed Forward Compensation: This feature helps in maintaining a stable output despite variations in input voltage.
  • Under-Voltage Lockout (UVLO): Both startup and operating UVLO thresholds are specified for the UC2844AD1, ensuring the controller only operates when the supply voltage is sufficient.
  • Low Operating Current: The low operating current of typically 2.5mA reduces power losses and improves efficiency.

Applications

The UC2844AD1 is suitable for a variety of applications, including:

  • Offline and DC-to-DC power converters
  • Power supplies for personal computers, TVs, and monitors
  • Industrial power systems
  • Green-mode power supplies

With its robust design and versatile features, the UC2844AD1 from STMicroelectronics is a go-to solution for designers looking to improve power system performance while ensuring energy efficiency and reliability.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess