EN
  • EN
  • DE

UC3843BD1

Part No UC3843BD1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBACK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 706031
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive Isolation Capable
Topology Boost Flyback
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 250kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Catalog Current Mode
Win Source Part Number 038113-UC3843BD1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843BD1 CAD Model

Description

STMicroelectronics UC3843BD1 High-Performance Current Mode PWM Controller

The UC3843BD1 from STMicroelectronics is a high-performance integrated circuit designed for efficient power management and precise control in a variety of power supply applications. This versatile pulse-width modulation (PWM) controller provides the necessary features to implement off-line or DC-to-DC fixed-frequency current mode control schemes with minimal external components.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is guaranteed to be within ±5% at 25°C and ±10% over the full temperature range. This precision ensures consistent performance for the power supply.
  • Current Mode Operation: The UC3843BD1 offers inherent protection against overcurrent conditions and provides excellent output voltage regulation by adjusting the duty cycle based on the current flowing through the power switch.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltage conditions, making the UC3843BD1 ideal for applications that experience fluctuations in power supply.
  • Pulse-by-Pulse Current Limiting: Enhanced safety and protection for the power supply and the load are ensured through immediate response to overcurrent conditions, preventing damage to the system components.
  • Low Startup and Operating Current: The device's low startup current of 0.5mA (typical) and operating current of 8.5mA (typical) make it an energy-efficient choice for power-sensitive designs.
  • Under-Voltage Lockout (UVLO) with Hysteresis: The UC3843BD1 features a UVLO circuit that prevents the device from operating at insufficient supply voltages, which could lead to unpredictable behavior or damage.
  • High Current Totem Pole Output: This output is capable of driving the gate of a power MOSFET directly, simplifying the design and reducing component count.
  • Thermal Shutdown: An internal thermal shutdown circuit provides protection against excessive power dissipation and junction temperatures, enhancing the reliability of the device.

Applications

The UC3843BD1 is suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for consumer electronics
  • Power supply for communication devices
  • LED drivers

With its robust feature set and high-performance capabilities, the UC3843BD1 PWM controller from STMicroelectronics is an excellent solution for designers looking to create reliable and efficient power management systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5445 $51.7275
225+ $0.4468 $100.5300
350+ $0.4328 $151.4800
480+ $0.4188 $201.0240
620+ $0.4049 $251.0380
830+ $0.3630 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess