Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 083621-ULN2069B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2069B CAD Model

Description

The ULN2069B, manufactured by STMicroelectronics, is a robust high-voltage, high-current Darlington transistor array. This integrated circuit is designed to efficiently drive inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage devices in a variety of applications.

Key Features

  • Output Current: Capable of delivering output currents up to 1.5A per channel, with all four channels capable of handling a continuous current of 1.35A.
  • Voltage Handling: Each of the four channels can withstand a peak voltage of 50V, making it suitable for interfacing with a wide range of high-voltage applications.
  • High Current Gain: The Darlington pairs within the ULN2069B provide a high current gain, allowing for the control of high-current outputs with minimal input current.
  • Built-In Suppression Diodes: Integrated suppression diodes for inductive load transient suppression enhance the safety and reliability of the device when driving inductive loads.
  • Input Compatibility: The array is compatible with popular logic families, such as TTL, 5V CMOS, and PMOS, making it easy to interface with microcontrollers and other digital systems.
  • Package Options: Available in a 16-pin plastic DIP package, the ULN2069B is designed for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.

Applications

The ULN2069B is a versatile component that can be used in numerous applications where high-current and/or high-voltage loads need to be controlled by digital circuits. Its typical applications include:

  • Relay drivers
  • Stepper motor drivers
  • LED displays
  • Line drivers
  • Logic buffers

Conclusion

With its ability to handle significant power and its ease of use, the ULN2069B from STMicroelectronics is a reliable choice for designers looking to interface digital systems with real-world loads. Its built-in protection features and compatibility with common logic families make it a versatile and indispensable component in the development of robust electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
TRANS 4PNP 40V
Need more? Email Us
ECAD model for MPQ3762
Nexperia USA Inc.
TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Lowest to €4.7931
ECAD model for PBSS4112PAN,115
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to €0.0593
ECAD model for BC847BPN,135
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Panjit
SOT23-6L, TRANSISTOR
Lowest to €0.0537
ECAD model for BC817DPN_R1_00001
Central Semiconductor Corp
TRANS 4NPN 40V 1A
Need more? Email Us
ECAD model for MPQ3725
Panjit
DUAL NPN GENERAL PURPOSE SWITCHI
Need more? Email Us
ECAD model for MMDT4401_R1_00001
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT363
Lowest to €0.7570
ECAD model for MMDT5401-7-F
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SC74-6 / Trans GP BJT NPN/PNP 40V 0.2A 330mW Automotive 6-Pin SC-74 T/R
Need more? Email Us
ECAD model for SMBT3904UPNE6327HTSA1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention