EN
  • EN
  • DE

ULN2075B

Part No ULN2075B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 80V 1.75A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 048492-ULN2075B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2075B CAD Model

Description

The ULN2075B, crafted by the renowned semiconductor manufacturer STMicroelectronics, stands as a high-voltage, high-current quad Darlington switch designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is part of the ULN200x series, which are known for their reliability and versatility in various applications.

Key Features

  • Output Current (single output): 1.5 A
  • Output Voltage: 50 V
  • Input Compatibility: Standard DTL, TTL Logic, PMOS, and CMOS
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)

Applications

The ULN2075B is adept at driving a wide array of loads including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads. It is highly suitable for applications that require interfacing between computer logic levels and power devices.

Performance and Protection

Each of the four output stages in the ULN2075B includes a Darlington pair with high-voltage output protection diodes. These diodes are integrated to protect the device from inductive transients, making it an excellent choice for driving inductive loads. Additionally, the ULN2075B can handle a continuous collector current of up to 1.5 A per channel, with peak current handling capability of 2 A per channel, making it robust for high-power applications.

Design and Ease of Use

The 16-DIP package ensures ease of integration into a variety of designs, while its through-hole mounting design allows for sturdy attachment to circuit boards. The ULN2075B is designed to be directly connected to microcontrollers and other logic devices, simplifying the circuit design process by reducing the need for additional level-shifting hardware.

Quality and Reliability

STMicroelectronics' commitment to quality and reliability is reflected in the ULN2075B. This component is manufactured to meet high standards, ensuring stable performance in a broad range of operating conditions. Whether for prototyping or mass production, the ULN2075B is a reliable choice for designers looking to incorporate a robust Darlington switch into their electronic projects.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess