Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 2.25W
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 084016-ULN2804A
Family Name ULN2804A
Introduction Date January 20, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2804A CAD Model

Description

ULN2804A Darlington Transistor Array

The ULN2804A, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array. This integrated circuit is designed to interface between low-level logic circuits and multiple peripheral power loads. The ULN2804A is particularly well-suited for driving inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads in a variety of industrial and consumer applications.

Key Features

  • Eight Darlington Transistors: The array contains eight NPN Darlington pairs that can handle high current loads.
  • Output Current: Each channel is capable of sourcing up to 500 mA of current, making it suitable for driving a wide range of loads.
  • High Voltage Outputs: It can handle output voltages up to 50 V, providing flexibility for various types of loads.
  • Input-Compatible with Popular Logic Types: Inputs are compatible with a variety of logic levels, including TTL, 5V CMOS, and PMOS.
  • Suppression Diodes: Integrated suppression diodes provide protection for inductive loads and ensure safe operation when driving relays or motors.
  • Output Clamp Diodes: Outputs are clamped with diodes to the ground to protect the device from transient voltage spikes.

Applications

The ULN2804A is versatile and can be used in numerous applications, such as:

  • Relay drivers
  • Stepper motor drivers
  • LED displays / LED matrix drivers
  • Logic buffers
  • Line drivers
  • Alarm systems

Package and Quality

The ULN2804A comes in a standard 18-pin DIP (Dual In-line Package) or a 20-pin SO (Small Outline) package, making it easy to integrate into a wide range of electronic circuits. STMicroelectronics ensures high-quality standards, with the device being rigorously tested for performance and reliability across different conditions and applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Diodes Incorporated
TRANS 2PNP 45V 0.1A SOT563
Lowest to $1.4662
ECAD model for BCM857BV-7
ON Semiconductor
TRANS 2PNP 60V 0.1A SOT563 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
Lowest to $0.7132
ECAD model for NSVEMT1DXV6T1G
Nexperia USA Inc.
BC846S/SOT363/SC-88
Need more? Email Us
ECAD model for BC846SF
Micro Commercial Co
Interface
Lowest to $0.0385
ECAD model for MMDT3946-TP
Central Semiconductor Corp
TRANS 2NPN 50V 0.1A SOT-563
Lowest to $0.2645
ECAD model for CMLT5088E TR PBFREE
Nexperia USA Inc.
PMBT3904RA/SOT1268/DFN1412-6
Need more? Email Us
ECAD model for PMBT3904RAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9389 $51.2057
31+ $3.2319 $100.1889
48+ $3.1309 $150.2832
67+ $3.0299 $203.0033
86+ $2.9289 $251.8854
115+ $2.6260 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,347 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention