EN
  • EN
  • DE

UPSD3334DV-40U6

Part No UPSD3334DV-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Fast 8032 MCU with Programmable Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1278103-UPSD3334DV-40U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name uPSD3334
Introduction Date July 01, 2003
ECCN 3A991.a.2
Ultra Librarian 3D Model Ultra Librarian UPSD3334DV-40U6 CAD Model

Description

The UPSD3334DV-40U6 is a highly integrated, high-performance microcontroller designed by STMicroelectronics, tailored to meet the sophisticated demands of modern embedded systems. This device is part of the uPSD3300 series which is known for its dual-bank Flash architecture and comprehensive feature set that provides an optimal solution for applications requiring fast and reliable data processing.

Key Features

  • High-Speed Processor: At its core, the UPSD3334DV-40U6 boasts a 40 MHz 8032 microcontroller which ensures swift and efficient data handling and processing, suitable for a variety of complex tasks.
  • Dual Bank Flash Memory: The device includes 288KB of Flash memory, organized into two independent banks that allow for in-application programming and full read-while-write capabilities, ensuring minimal downtime and high reliability in firmware updates.
  • SRAM with Battery Backup: Equipped with 16KB of SRAM, the UPSD3334DV-40U6 ensures ample storage for data manipulation, and with the added feature of battery backup, critical data retention is guaranteed, even during power loss.
  • Flexible I/O Options: With up to 40 versatile I/O lines, this microcontroller provides a wide range of connectivity options, making it easy to interface with various peripherals and external devices.
  • Advanced Peripheral Set: The UPSD3334DV-40U6 comes with an array of built-in peripherals, including a USB function controller, I²C interface, two UARTs, and an SPI interface, which significantly expand its communication capabilities.
  • Robust Security: Security is a paramount concern in today's technology landscape, and this device addresses this with a dedicated security logic that includes Flash memory lock and a random number generator for encryption and secure data transactions.

Applications

The versatility of the UPSD3334DV-40U6 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Consumer Electronics
  • Security Systems

With its robust set of features and STMicroelectronics' reputation for reliability, the UPSD3334DV-40U6 is a powerful microcontroller solution that can elevate the performance and capabilities of your embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess