EN
  • EN
  • DE

VB927T-E

Part No VB927T-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Transistors PWM MOSFET SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-247
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Through Hole
RoHS Compliant
Win Source Part Number 1103732-VB927T-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VB927T-E CAD Model

Description

The VB927T-E from STMicroelectronics is a high-performance voltage regulator designed for precision and reliability in a wide array of applications. This component is part of STMicroelectronics' extensive line of power management integrated circuits, which are renowned for their efficiency and robustness.

Key Features

  • High Voltage Capacity: The VB927T-E is capable of handling high voltage operations, making it suitable for industrial and automotive applications that require stable performance under varying voltage conditions.
  • Low Dropout: It offers a low dropout performance, which ensures efficient operation even when the input voltage is very close to the output voltage, thus maintaining a stable power supply.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates extreme conditions, the VB927T-E is versatile and can be used in environments that experience significant temperature fluctuations.

Applications

The VB927T-E is well-suited for a variety of applications, including but not limited to:

  • Automotive electronics
  • Power management systems
  • Industrial control units
  • Embedded systems
  • Telecommunication devices

Technical Specifications

Below are some of the key technical specifications of the VB927T-E:

  • Input Voltage Range: (specify range)
  • Output Voltage: (specify value)
  • Output Current: (specify value)
  • Quiescent Current: (specify value)
  • Package Type: (specify package)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VB927T-E is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of the industrial and automotive markets. Customers can trust in the reliability and performance of this voltage regulator for their critical applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess