EN
  • EN
  • DE

VBG15NB22TSP13TR

Part No VBG15NB22TSP13TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103734-VBG15NB22TSP13TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VBG15NB22TSP13TR CAD Model

Description

Product Overview: VBG15NB22TSP13TR by STMicroelectronics

The VBG15NB22TSP13TR is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This advanced power device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-state resistance and high switching speed.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-state resistance, which minimizes power loss and improves overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, the VBG15NB22TSP13TR is ideal for high-frequency power switching applications.
  • Improved Thermal Performance: The MOSFET is designed with an advanced layout that enhances thermal performance, ensuring reliability even under high-temperature conditions.
  • Robust Package: Housed in a compact and durable package, the VBG15NB22TSP13TR is designed to withstand mechanical stress and fit into space-constrained applications.
  • Energy Efficiency: By reducing conduction and switching losses, this device supports energy-efficient solutions across various electronic systems.

Applications

The versatility of the VBG15NB22TSP13TR makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • High-performance computing
  • Renewable energy systems

Product Specifications

The VBG15NB22TSP13TR is characterized by its impressive technical specifications:

  • Drain-source Voltage (Vds): The device can handle a maximum drain-source voltage, offering a wide range of operation.
  • Continuous Drain Current (Id): It supports a high continuous drain current, enabling the powering of high-current applications.
  • Gate-source Voltage (Vgs): The VBG15NB22TSP13TR can tolerate a specified gate-source voltage, ensuring compatibility with various drive voltages.
  • Power Dissipation: It has a specified maximum power dissipation, which indicates the amount of power it can handle before exceeding its maximum operating temperature.

STMicroelectronics has designed the VBG15NB22TSP13TR to meet the stringent quality and performance standards expected in today's electronic components. The device is a testament to ST's commitment to providing innovative semiconductor solutions that drive the electronics industry forward.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess