EN
  • EN
  • DE

VIPER100AC

Part No VIPER100AC
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 407932-VIPER100AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER100AC CAD Model

Description

The VIPER100AC from STMicroelectronics is a cutting-edge, high voltage converter that offers a compact, efficient, and robust solution for power supply applications. This device is part of the VIPerPlus family, which is renowned for its energy-efficient power solutions, integrating a PWM controller and a 700V vertical power MOSFET into one silicon chip.

With its wide voltage range capabilities, the VIPER100AC is designed to operate directly from a rectified mains supply, making it ideal for a variety of applications, including switched-mode power supplies (SMPS), adapters, chargers, and standby power supplies for consumer electronics, home appliances, and industrial systems.

Key Features:

  • High Voltage Capability: The integrated 700V MOSFET allows the VIPER100AC to handle high voltage operations with ease, ensuring reliability and longevity in challenging conditions.
  • Advanced Energy Saving: Featuring an innovative energy-saving mode, the VIPER100AC minimizes power consumption at light load, making it suitable for applications that require compliance with energy efficiency regulations.
  • Flexible Design: The device supports both flyback and buck converter topologies, providing designers with versatility to create power supplies that meet specific requirements.
  • Protection Features: It includes multiple protection features such as overvoltage, overload, short-circuit, and thermal shutdown, which contribute to the safety and reliability of the end application.
  • Reduced External Component Count: The high level of integration reduces the need for external components, which can simplify design, reduce bill of materials cost, and save board space.

The VIPER100AC also offers a jittered switching frequency that reduces electromagnetic interference (EMI), a critical feature for applications sensitive to noise. Additionally, its soft-start function ensures a gradual increase in the output voltage, which helps prevent inrush current-related issues at startup.

STMicroelectronics' commitment to environmental sustainability is evident in the VIPER100AC, as it is designed to meet the most demanding energy-saving standards. This product is a testament to STMicroelectronics' dedication to providing advanced power solutions that combine performance, efficiency, and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess