EN
  • EN
  • DE

VIPER100ASPTR-E

Part No VIPER100ASPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 124731-VIPER100ASPTR-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian VIPER100ASPTR-E CAD Model

Description

STMicroelectronics VIPER100ASPTR-E: High-Voltage Converter

The VIPER100ASPTR-E from STMicroelectronics is a versatile, high-performance, and energy-efficient offline switched-mode power supply (SMPS) with a peak power capability. This integrated circuit is designed to deliver a stable and reliable power conversion solution for a wide range of applications, including adapters, chargers, and standby power supplies.

At the core of the VIPER100ASPTR-E is an advanced PWM controller with an 800 V avalanche-rugged power section, which enables the device to withstand high voltage surges and offers increased reliability. The high-voltage capability also simplifies the design by eliminating the need for an additional startup resistor, which is a common requirement in many other power supply designs.

The device incorporates a number of features that enhance its performance and ease of use. It includes a jittered switching frequency that reduces electromagnetic interference (EMI), making it suitable for applications where compliance with EMI standards is crucial. The VIPER100ASPTR-E also offers built-in protection features such as overvoltage protection, overload protection, thermal shutdown, and hysteresis restart that safeguard the IC and the power supply from various fault conditions.

With its low power consumption in standby mode, the VIPER100ASPTR-E meets the stringent requirements of energy-saving regulations, making it an eco-friendly choice for power supply designers. The device's power-saving capabilities are further enhanced by its ability to enter burst mode operation, which minimizes the power dissipation when the load demand is low.

For design flexibility, the VIPER100ASPTR-E supports both isolated and non-isolated topologies. It is available in a compact Pentawatt HV package, which not only saves space on the PCB but also simplifies the heat sinking process due to its excellent thermal characteristics.

In conclusion, the VIPER100ASPTR-E from STMicroelectronics is a highly integrated, robust, and energy-efficient solution for a variety of power supply applications. Its high-voltage capability, EMI reduction features, and comprehensive protection mechanisms make it a reliable and effective choice for designers looking to create compact, high-performance power supplies.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess