EN
  • EN
  • DE

VIPER53ESPTR-E

Part No VIPER53ESPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM POWERSO10 / AC to DC Switching Converter Off-Line Switcher 300kHz T/R 12-Pin(10+2Tab) PowerSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage 8.4 V ~ 19 V
Frequency - Switching Up to 300kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TC)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Mounting SMD
Win Source Part Number 799083-VIPER53ESPTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VIPer53E
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VIPER53ESPTR-E CAD Model

Description

STMicroelectronics VIPER53ESPTR-E - High-Voltage Converter

The VIPER53ESPTR-E is a versatile high-voltage converter from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of power supply applications. This integrated circuit combines a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip, offering a compact and efficient solution for offline power supplies.

Key Features

  • Integrated Power MOSFET: With an on-chip power MOSFET, the VIPER53ESPTR-E simplifies the design of power circuits by reducing the number of external components required.
  • Wide Supply Voltage Range: The device is capable of operating over a broad input voltage range, making it suitable for a variety of AC/DC power applications.
  • Adjustable Switching Frequency: The switching frequency of the VIPER53ESPTR-E can be externally adjusted, allowing designers to balance efficiency and electromagnetic interference (EMI) to suit their specific requirements.
  • Overcurrent and Overvoltage Protection: Built-in protection features ensure that the device and the systems it powers are safeguarded against potential damage from overcurrent and overvoltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the device if the temperature exceeds safe operating limits.

Applications

The VIPER53ESPTR-E is ideal for a variety of applications that require efficient power conversion, including switch-mode power supplies (SMPS), battery chargers, adapters, and standby power supplies. Its robust design and protective features make it particularly well-suited for industrial and consumer electronic devices that demand high reliability and performance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the VIPER53ESPTR-E is no exception. Manufactured to meet the highest industry standards, this high-voltage converter ensures long-term reliability for the products it powers. Whether for small-scale projects or large-volume production, the VIPER53ESPTR-E stands as a trusted solution for efficient and secure power conversion.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess