The VN1160-E from STMicroelectronics is a sophisticated intelligent power switch designed for driving resistive or inductive loads with one side connected to ground. This high-performance device is a part of the VIPower M0-3 series and is particularly suitable for a wide range of automotive applications, including but not limited to lights, heaters, and motors.
Key Features
- High Current Capability: The VN1160-E is capable of handling a continuous current of up to 16A, making it suitable for high-power applications.
- Thermal Shutdown: With an embedded thermal shutdown feature, the device offers over-temperature protection, ensuring reliable operation under varying conditions.
- Load Current Limitation: The built-in current limiter safeguards the system against overload, adding an extra layer of security to your design.
- Integrated Diagnostic Feature: It provides real-time diagnostic feedback through a status output pin, enabling system monitoring and fault detection.
- Low Standby Current: The VN1160-E is optimized for low standby current, reducing power consumption when the switch is off.
Applications
The VN1160-E is versatile and can be utilized in several automotive applications, including:
- Automotive interior and exterior lighting
- Heating systems
- Motor control circuits
- Power management systems
Technical Specifications
| Parameter |
Value |
| Device Type |
High Side Switch |
| Continuous Load Current (IOUT) |
16A |
| On-State Resistance (RDS(on)) |
20 mΩ |
| Operating Voltage (VCC) |
5.5 to 36V |
| Thermal Shutdown |
Yes |
| Package |
PowerSO-10 |
With its robust design and comprehensive protection features, the VN1160-E is an ideal solution for designers looking for a reliable power switch capable of handling significant power levels while providing diagnostic capabilities to enhance system safety and efficiency.