EN
  • EN
  • DE

THDT6512DE

Part No THDT6512DE
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099257-THDT6512DE
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THDT6512DE CAD Model

Description

The THDT6512DE is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronic components industry. This product is designed to cater to a wide range of applications, from industrial automation to consumer electronics, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The THDT6512DE is built to deliver top-notch performance with its advanced architecture. It ensures rapid data processing and smooth operation, making it suitable for high-speed computing tasks.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, the THDT6512DE is engineered to optimize power consumption, leading to a greener and more cost-effective performance.
  • Durability: STMicroelectronics has a reputation for producing durable components, and the THDT6512DE is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.
  • Integration: The device offers a level of integration that simplifies system design, allowing for a more compact and streamlined end product.

Applications

The versatility of the THDT6512DE makes it an ideal choice for a variety of applications, including:

  • Industrial Automation Systems
  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Infrastructure
  • Medical Equipment

Technical Specifications

The THDT6512DE boasts an array of technical specifications that highlight its capabilities:

  • Advanced semiconductor technology
  • Robust thermal management
  • Compatibility with various signal protocols
  • Support for multiple power supply voltages

STMicroelectronics provides comprehensive support for the THDT6512DE, including detailed datasheets, application notes, and technical support, ensuring that designers and engineers can fully leverage the potential of this remarkable product.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess