EN
  • EN
  • DE

VN340SP-33-E

Part No VN340SP-33-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad high side smart Power solid state relay | IC SMART PWR SSR QUAD POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 200mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VN340
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279498-VN340SP-33-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN340SP-33-E CAD Model

Description

Introducing the VN340SP-33-E from STMicroelectronics

The VN340SP-33-E is a high-performance automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to drive a wide range of loads, including lamps, relays, and solenoids in automotive applications. Its versatility and reliability make it an excellent choice for modern vehicle electronics where precise control and durability are paramount.

Constructed with STMicroelectronics' cutting-edge technology, the VN340SP-33-E operates with a supply voltage ranging from 5.5V to 36V, which ensures compatibility with a broad spectrum of automotive electrical systems. It boasts an R<sub>DS(on) of only 200 mΩ per channel at 25°C, providing efficient power handling and reduced energy loss. This feature is particularly important in automotive environments where power efficiency and thermal management are critical.

One of the key advantages of the VN340SP-33-E is its built-in protection systems. It includes overtemperature protection, overcurrent protection, and load dump voltage surge protection, safeguarding the device and the system it controls against the harsh electrical conditions often encountered in automotive settings. These protections help to ensure a long operational life and reduce the risk of failure, which is essential for safety-critical applications.

Furthermore, the VN340SP-33-E integrates diagnostic functions that provide feedback on various fault conditions, such as open load detection and short-circuit to V<sub>CC. This diagnostic capability allows for more sophisticated control units that can take corrective actions if an issue is detected, enhancing the overall reliability and performance of the system.

Its compact PowerSSO-24 package is designed to minimize the required board space while allowing for efficient heat dissipation. The VN340SP-33-E is also compliant with the stringent automotive qualification standards, including AEC-Q100, which ensures that it meets the high-quality and reliability requirements of the automotive industry.

In summary, the VN340SP-33-E from STMicroelectronics exemplifies a high-quality, robust, and intelligent solution for driving a variety of loads in automotive applications. Its advanced protection features, diagnostic capabilities, and efficient power handling make it a top choice for engineers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0428 $60.1712
9+ $12.3429 $111.0861
13+ $11.9571 $155.4423
18+ $11.5714 $208.2852
23+ $11.1857 $257.2711
30+ $10.0286 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess