EN
  • EN
  • DE

VN751PT13TR

Part No VN751PT13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High side driver | IC DRIVER HIGHSIDE 2.5A PPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 2.5A
Rds On 60mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Family Part Number VN751
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279537-VN751PT13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN751PT13TR CAD Model

Description

STMicroelectronics VN751PT13TR High-Side Driver

The VN751PT13TR is a cutting-edge, high-side driver manufactured by STMicroelectronics, designed to deliver exceptional performance and reliability for automotive and industrial applications. This device is housed in a compact PowerSSO-8 package, making it suitable for space-constrained applications while providing robust protection features.

At the heart of the VN751PT13TR is an integrated vertical current flow power MOSFET with on-chip CMOS logic and protection circuitry. The device is specifically engineered to drive inductive, capacitive, and resistive loads, offering a broad spectrum of applications, from controlling motors to driving lamps and solenoids.

One of the standout features of the VN751PT13TR is its built-in diagnostic capabilities. It includes an open-load detection system in the off-state, which is invaluable for identifying potential issues before they lead to failures. Additionally, the device provides feedback regarding the status of the load through its proportional load current sense.

Protection is a critical aspect of any high-side driver, and the VN751PT13TR excels in this area. It offers thermal shutdown with automatic restart, protecting the device from overheating. Overcurrent and short-circuit protection are also included, ensuring the driver and the load remain safe under fault conditions. Furthermore, the device has an undervoltage shutdown feature that prevents operation when the supply voltage drops below a safe threshold, thereby safeguarding the connected systems.

For design flexibility, the VN751PT13TR can operate over a wide voltage range from 5.5V to 36V, accommodating various supply levels. Its fast demagnetization of inductive loads is achieved through active clamp and high current capability. This high-side driver is also compliant with stringent automotive requirements, making it an excellent choice for vehicle applications where reliability and performance are paramount.

In summary, the VN751PT13TR from STMicroelectronics is a versatile and robust high-side driver that offers advanced protection features, diagnostic capabilities, and a wide operating voltage range. It is an ideal solution for driving a wide range of loads in automotive and industrial environments where efficiency and reliability are crucial.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4844 $53.8128
28+ $3.6796 $103.0288
43+ $3.5646 $153.2778
58+ $3.4496 $200.0768
75+ $3.3346 $250.0950
101+ $2.9896 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess