EN
  • EN
  • DE

VN755PTTRE

Part No VN755PTTRE
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description High/Low Side Drivers HIGH-SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981444-VN755PTTRE
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN755PTTRE CAD Model

Description

The VN755PTTRE, a member of the VIPower family, is an advanced high-side driver manufactured by STMicroelectronics. This robust device is designed to drive automotive and industrial loads with advanced features to ensure high reliability and performance in a wide array of applications.

Key Features:

  • Integrated Vertical Current Flow Power MOSFET: The VN755PTTRE utilizes a vertical current flow Power MOSFET with on-state resistance to minimize power dissipation.
  • High-Side Switch: This device is designed to interface directly with microcontrollers and logic lines, making it suitable for driving loads that require high-side switching.
  • Thermal Protection: With built-in thermal shutdown, the VN755PTTRE ensures protection against overheating, enhancing the longevity and safety of the device.
  • Load Current Limitation: The device offers current limitation to protect against overload conditions, ensuring reliable operation under various circumstances.
  • Status Feedback: Diagnostic feedback is provided to indicate open load in OFF state, overload and short circuit in ON state, and thermal shutdown, which is essential for system monitoring and fault detection.
  • Wide Range of Operating Voltages: The VN755PTTRE operates over a broad voltage range, accommodating various application requirements.

Applications:

The VN755PTTRE is well-suited for a variety of automotive and industrial applications. It is commonly used in the automotive sector for driving lamps, solenoids, and motors. In industrial settings, it can be utilized for controlling actuators, relays, and other high-power, high-side loads that require precise control and diagnostic feedback.

Package Information:

The VN755PTTRE is available in a PowerSSO-16 package, which is designed to optimize the thermal performance and minimize the footprint on the circuit board.

Conclusion:

As a high-side driver, the VN755PTTRE from STMicroelectronics stands out with its integrated features and robust design. Whether it's for automotive headlights, industrial automation, or other high-power applications, this driver provides a reliable and efficient solution for high-side load driving needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess