EN
  • EN
  • DE

WS27C010L-12D

Part No WS27C010L-12D
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187652-WS27C010L-12D
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C010L-12D CAD Model

Description

STMicroelectronics WS27C010L-12D Product Overview

The WS27C010L-12D is a high-performance, 1 Megabit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This integrated circuit is ideal for applications requiring fast access times and a reliable non-volatile memory solution. The WS27C010L-12D is particularly well-suited for use in embedded systems, microcontroller-based applications, and various electronic devices where program code or data storage is essential.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8) provides ample storage for firmware and data that need to be preserved across power cycles.
  • Access Time: The device offers a fast access time of 120ns, allowing for quick data retrieval, which is critical for high-speed microprocessor systems.
  • Programming Voltage: It supports a programming voltage of 12.5V, ensuring compatibility with standard EPROM programmers and simplifying the programming process.
  • Single 5V Power Supply: The EPROM operates on a single 5V power supply, making it easy to integrate into existing designs without the need for additional voltage regulators.
  • CMOS Technology: Utilizing CMOS technology, the WS27C010L-12D offers low power consumption, which is vital for battery-powered devices.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Package: Available in a 32-pin DIP (Dual In-line Package), the WS27C010L-12D is suitable for through-hole mounting, providing robust physical connections for long-term durability.

Applications

The versatility of the WS27C010L-12D EPROM makes it an excellent choice for a wide range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics

STMicroelectronics' commitment to quality ensures that the WS27C010L-12D EPROM meets the rigorous demands of modern electronic systems. With its combination of speed, reliability, and capacity, this memory chip is an ideal solution for developers looking to incorporate a trusted non-volatile memory component into their designs.

You May Also Be Interested in

Panjit
Need more? Email Us
Texas Instruments
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
XFMRS Inc.
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Rohm Semiconductor
Lowest to $24.4814
Inpaq
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess