EN
  • EN
  • DE

WS27C010L-15L

Part No WS27C010L-15L
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description IC Opamp Gp 100KHZ 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015032-WS27C010L-15L
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS27C010L-15L CAD Model

Description

The WS27C010L-15L is a high-performance, 1 Megabit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is well-suited for applications requiring large non-volatile memory storage with the flexibility of being programmable and erasable.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 150 ns
  • Single 5V Power Supply: Designed to operate with a single 5V power source, making it compatible with many microcontroller and digital systems.
  • Extended Temperature Range: Reliable operation guaranteed over an extended temperature range, making it suitable for industrial applications.
  • Programming Voltage: 12.5V
  • Package Type: The device is available in a 32-pin plastic DIP (Dual In-line Package), providing robust physical protection and easy handling for PCB mounting.

Applications

The WS27C010L-15L is ideal for a wide array of applications, including but not limited to:

  • Embedded systems
  • Microcontroller units
  • Boot memory for computers and servers
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable products. The WS27C010L-15L EPROM is manufactured to the highest standards, ensuring consistent performance and durability. Each device undergoes rigorous testing and validation processes to meet the stringent requirements of the industry and customer expectations.

Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and development tools on the STMicroelectronics website. Additionally, STMicroelectronics provides dedicated support and service to assist customers in integrating the WS27C010L-15L into their designs and to troubleshoot any issues that may arise.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess