EN
  • EN
  • DE

WS57C291B-35T

Part No WS57C291B-35T
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206242-WS57C291B-35T
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C291B-35T CAD Model

Description

The WS57C291B-35T is a high-performance integrated circuit from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronics with its robust features and reliable performance. It is commonly utilized in applications such as embedded systems, automotive electronics, and industrial control units.

Key Features:

  • High-Speed Operation: The WS57C291B-35T is engineered for quick data processing, with a speed grade of 35ns, allowing for efficient performance in time-sensitive applications.
  • CMOS Technology: Built using Complementary Metal-Oxide-Semiconductor (CMOS) technology, this product ensures low power consumption while maintaining high-speed functionality, making it ideal for battery-powered devices.
  • Durable Design: With its robust construction, the WS57C291B-35T is capable of withstanding harsh environmental conditions, ensuring longevity and reliability in a wide range of applications.
  • Versatile Application: Thanks to its flexible design, this IC can be integrated into a variety of electronic systems, proving to be a versatile component for designers and engineers.

Technical Specifications:

  • Package Type: The device is available in a convenient package, making it easy to mount on printed circuit boards (PCBs).
  • Memory Configuration: It features an efficient memory configuration that allows for effective data storage and retrieval, enhancing the performance of the overall system.
  • Operating Temperature Range: The WS57C291B-35T is designed to operate within a wide temperature range, ensuring stability and functionality under varying environmental conditions.

STMicroelectronics' commitment to innovation is evident in the WS57C291B-35T, which is designed to meet the evolving needs of the electronics industry. Whether you are developing consumer electronics, automotive systems, or industrial machinery, this product offers a reliable solution for your integrated circuit requirements. Its combination of speed, power efficiency, and versatility makes it a valuable asset for any project that demands high-quality semiconductor components.

You May Also Be Interested in

Torex Semiconductor Ltd
Lowest to $0.7725
Panjit
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Inpaq
Need more? Email Us
Power-One
Lowest to $3.2640
Rohm Semiconductor
Lowest to $24.4814

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess