EN
  • EN
  • DE

X-NUCLEO-IHM06A1

Part No X-NUCLEO-IHM06A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BRD STSPIN220 MOTOR DRVR / STSPIN220 Motion Motor Control Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type Power Management
Function Motor Control/Driver
Utilized IC / Part STSPIN220
Contents Board
Win Source Part Number 795806-X-NUCLEO-IHM06A1
Popularity Medium
Supply and Demand Status Limited
Family Name X-NUCLEO
ECCN EAR99
Country of Origin Italy
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IHM06A1 CAD Model

Description

STMicroelectronics X-NUCLEO-IHM06A1 High Power Stepper Motor Driver

The X-NUCLEO-IHM06A1 from STMicroelectronics is a high-efficiency stepper motor driver expansion board designed to drive bipolar stepper motors with a wide range of operating voltages. This powerful and versatile board is compatible with the Arduino UNO R3 connector layout, and it is also fully supported by the expansive STM32 ODE (Open Development Environment).

This motor driver is based on the STMicroelectronics L6474 chip, which operates as a fully-integrated microstepping motor driver with a non-dissipative overcurrent protection. The X-NUCLEO-IHM06A1 is capable of delivering up to 5.6 A of current to the motor with adjustable off-time PWM current control to ensure smooth and precise motor movements.

Key Features:

  • Operating voltage range from 8 V to 48 V
  • Up to 5.6 A output peak current (2.8 A RMS)
  • Adjustable PWM current control through 3 selectable decay modes
  • Non-dissipative overcurrent protection and thermal shutdown
  • Microstepping resolution up to 1/16th of a step
  • Compatible with STM32 Nucleo boards
  • Easy integration with Arduino UNO R3 and other microcontroller boards

The X-NUCLEO-IHM06A1 also features comprehensive development software, available through the STM32Cube software platform, which includes an X-CUBE-SPN6 software expansion for STM32Cube. This software provides a high-level API for motor control via the STM32 Nucleo board and ensures a seamless and user-friendly experience when developing applications for stepper motors.

This expansion board is an ideal choice for applications requiring precise and powerful stepper motor control, such as 3D printers, CNC machines, robotics, and a wide range of automation applications. The X-NUCLEO-IHM06A1 not only provides robust hardware but also the necessary software support to enable rapid development and integration into your projects.

For detailed technical specifications and application support, visit the official STMicroelectronics website or consult the X-NUCLEO-IHM06A1 datasheet and user manual.

You May Also Be Interested in

MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1660 $76.6640
8+ $15.7259 $125.8072
12+ $15.2345 $182.8140
16+ $14.7430 $235.8880
21+ $14.2515 $299.2815
28+ $12.7773 $357.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess