EN
  • EN
  • DE

X0202BN5BA4

Part No X0202BN5BA4
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description SCRs 1.25 Amp 600 Volt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Hold Current 5 mA
RoHS Compliant
Win Source Part Number 967440-X0202BN5BA4
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X0202BN5BA4 CAD Model

Description

The X0202BN5BA4 is a state-of-the-art semiconductor device from the renowned manufacturer STMicroelectronics. This product is a testament to STMicroelectronics' commitment to innovation and quality in the field of electronic components. It is designed for optimal performance and reliability in a wide range of applications.

Key Features

  • High Voltage Capability: The X0202BN5BA4 is equipped to handle high voltage operations, making it suitable for industrial and power management applications.
  • Low On-State Voltage: This feature ensures that the device operates efficiently, with minimal voltage drop when in the 'on' state, thereby reducing power loss.
  • Fast Switching Speed: The device offers quick switching capabilities, which is essential for applications requiring high-speed operation and responsiveness.
  • Gate Trigger Current: The device is designed with a low gate trigger current, which allows for easy control and minimizes power consumption during the triggering phase.
  • Package: The X0202BN5BA4 comes in a practical package that is easy to integrate into various circuit designs and offers excellent thermal performance.

Applications

The versatility of the X0202BN5BA4 makes it an ideal choice for a multitude of applications. Some of the common uses include:

  • Motor control circuits
  • Lighting systems
  • Overvoltage crowbar protection
  • Power supplies
  • Industrial automation systems

Quality and Support

STMicroelectronics ensures that the X0202BN5BA4 meets the highest quality standards, with rigorous testing and quality control procedures in place. Customers can also access comprehensive technical support and documentation, aiding in the integration and use of the device in various systems.

Environmental Compliance

The X0202BN5BA4 is designed with environmental sustainability in mind. It complies with various international standards, ensuring that it meets the requirements for eco-friendly electronic components.

For engineers and designers looking for a reliable and efficient semiconductor solution, the X0202BN5BA4 from STMicroelectronics is an excellent choice that combines performance with durability.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess