EN
  • EN
  • DE

Z0109MN 5AA4/T

Part No Z0109MN 5AA4/T
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 728540-Z0109MN 5AA4/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0109MN 5AA4/T CAD Model

Description

The Z0109MN 5AA4/T is a state-of-the-art triac, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach and cutting-edge technology. This particular device is part of STMicroelectronics' high-performance triac family, which is optimized for AC power control applications.

Key Features

  • Current Rating: The Z0109MN 5AA4/T is capable of handling currents up to 1A, making it suitable for a wide range of applications, including low power AC switching.
  • Voltage Rating: With an off-state voltage rating of 600V, this triac is designed to withstand high voltage transients, ensuring reliable operation and longevity in electrical circuits.
  • Sensitivity: The triac features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, providing precise control over the AC power.
  • Package: Encased in a surface-mount SOT-223 package, the Z0109MN 5AA4/T is compact and suitable for high-density PCB designs.
  • Temperature Range: This device operates effectively over a wide temperature range, ensuring consistent performance in various environments.

Applications

The Z0109MN 5AA4/T is versatile and can be used in an array of applications, including but not limited to:

  • Home appliances (e.g., electric fan speed controllers, light dimmers)
  • Small motor control
  • Heating systems
  • Power tools
  • Office machines

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The Z0109MN 5AA4/T triac is no exception, built to meet rigorous standards for performance and reliability. It is designed to provide a long operational life and consistent functionality, ensuring customer satisfaction and trust in STMicroelectronics' components.

Environmental Compliance

The Z0109MN 5AA4/T is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation and Restriction of Chemicals) regulations, reflecting STMicroelectronics' dedication to environmental responsibility and the safety of electronic components.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess