EN
  • EN
  • DE

TPS2412DR

Part No TPS2412DR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description N+1 and ORing Power Rail Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Operating Supply Voltage 3 V ~ 16.5 V
Applications N+1 Power Supplies, High Availability
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272269-TPS2412DR
Manufacturer Homepage www.ti.com
Family Name TPS2412
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2412DR CAD Model

Description

Overview of Texas Instruments TPS2412DR

The Texas Instruments TPS2412DR is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications. This device is a key component in ensuring stable and reliable power distribution within electronic systems. Engineered with precision, the TPS2412DR offers a sophisticated solution for ORing multiple power sources in systems that require a seamless transition between inputs to maintain a consistent output voltage.

Key Features

  • Input Voltage Range: The TPS2412DR is designed to operate with an input voltage range that is suitable for various industrial and commercial applications, providing flexibility in system design.
  • Low RON: With its low on-resistance, the device ensures minimal voltage drop and power loss, enhancing the efficiency of the power path.
  • Fast Switching: The rapid switching capability of the TPS2412DR ensures quick transitions between power sources, minimizing downtime and maintaining a stable output.
  • Reverse Current Blocking: This feature prevents reverse current flow from the output to the input, protecting the power sources and the system.

Applications

The TPS2412DR is suitable for a diverse array of applications due to its robust design and reliability. It is commonly used in:

  • Redundant power supply systems
  • Server and telecom power distribution
  • Industrial power management
  • Battery-powered equipment
  • Automotive and aerospace electronics

Quality and Reliability

The TPS2412DR is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its high-quality products and rigorous testing standards. This device is available in an 8-pin SOIC package, which is widely used and preferred for its compact size and ease of integration into various circuit designs.

Conclusion

With its robust feature set and versatile application range, the Texas Instruments TPS2412DR is an ideal choice for designers looking to implement an efficient and reliable power management system. Its fast switching, low power loss, and protective features ensure that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5547 $51.0940
48+ $2.0962 $100.6176
74+ $2.0307 $150.2718
102+ $1.9652 $200.4504
132+ $1.8997 $250.7604
177+ $1.7032 $301.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess