EN
  • EN
  • DE

LTC1798CS8-4.1

Part No LTC1798CS8-4.1
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208070-LTC1798CS8-4.1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-4.1 CAD Model

Description

LTC1798CS8-4.1 Voltage Regulator by Linear Technology

The LTC1798CS8-4.1 is a high-performance, low dropout linear voltage regulator designed and manufactured by Linear Technology, a brand known for its high-quality power management solutions. This regulator is specifically engineered to provide a stable and reliable 4.1V output voltage, making it an ideal choice for precision applications that require a fixed voltage level.

The device comes in a compact SO-8 package, which is suitable for space-constrained applications. Its small footprint allows for an efficient use of board space without compromising its performance. The LTC1798CS8-4.1 features a wide input voltage range, making it versatile for various supply voltages, and it is capable of delivering up to 5mA of output current. This makes it suitable for low-power devices and battery-powered applications.

One of the key attributes of the LTC1798CS8-4.1 is its low dropout voltage, which ensures that the regulator maintains a constant output even when the supply voltage is very close to the output voltage. This property is particularly important for battery-powered devices, where maximizing the usable range of the battery voltage is crucial.

The LTC1798CS8-4.1 also features over-temperature and over-current protection, safeguarding the device and the application from potential damage due to abnormal operating conditions. This adds a layer of reliability and ensures the longevity of both the regulator and the application it powers.

Another advantage of this product is its low quiescent current, which is essential for maintaining battery life in portable applications. The regulator's design emphasizes power efficiency, which is an important consideration for designers looking to create energy-conscious electronic products.

In summary, the LTC1798CS8-4.1 by Linear Technology is a robust, efficient, and reliable voltage regulator that offers a precise 4.1V output. Its low dropout performance, protection features, and energy efficiency make it a top choice for designers of portable devices, instrumentation, and any application where a stable and efficient voltage source is required.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess