EN
  • EN
  • DE

Z0402MF 1AA2

Part No Z0402MF 1AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 4A TO202
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 3mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 038371-Z0402MF 1AA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0402MF 1AA2 CAD Model

Description

The Z0402MF 1AA2 is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is designed to control AC loads for a variety of applications, offering a compact solution for controlling power in a wide range of systems.

Key Features

  • On-State RMS Current: The Z0402MF 1AA2 can handle an RMS current of up to 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a value of 600V, this Triac can be used in circuits with high peak voltages, providing reliable performance and protection against voltage transients.
  • Gate Trigger Voltage: The device features a specified gate trigger voltage of 1.3V, ensuring low power consumption for the gate drive circuit.
  • Gate Trigger Current: A gate trigger current of 5mA is typical for the Z0402MF 1AA2, which is low enough to facilitate direct interfacing with microcontrollers and other logic-level devices.
  • Package: It comes in a TO-202-3 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The Z0402MF 1AA2 is versatile and can be used in numerous applications where power control is essential. Common uses include:

  • Lighting control systems
  • Motor control circuits
  • Heating regulation
  • Domestic and industrial automation
  • AC phase control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The Z0402MF 1AA2 is no exception and has been rigorously tested to meet the stringent standards for which STMicroelectronics is known. Users can expect a reliable and consistent performance from this Triac in their electronic designs.

Environmental Compliance

The Z0402MF 1AA2 is compliant with various environmental regulations, including RoHS and REACH. This ensures that the product is free from harmful substances and is manufactured with consideration for environmental impact.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess